Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Tyco 354940-1 PRO-CRIMPER II Hand Tool Frame Assembly |
---|---|
Crimp Size | 8.38mm, 1.27mm, 1.12mm |
RoHS Compliant | NA |
Crimp Die, 354940-1 Crimp Tool Frame | Newark Electronics |
Connector Accessories BNC Tool Coaxial Die Set | Avnet America |
REMIUM SDE DIE,BNC DUAL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 58538-1?
Additional datasheets, footprints and schematics for 58538-1 are listed on our Part Details page. You can also find images and similar parts to 58538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58538-1 fall under?
The 58538-1 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 58538-1 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 58538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58538-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 58538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58538-1 often in real-time on the comparison pages.
What if I can't find stock of 58538-1?
You can fill out our help required form which you can use to request a quote for 58538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.