Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 8 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Connector Length | 1.982in |
Connector Height | .7in |
PCB Thickness (Recommended) | 1.4 – 1.78mm, .055 – .07in |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 1800VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Blue |
Panel Mount Feature Type | Mounting Ears |
Strain Relief | Without |
Comment | Housing per MIL-M-14F. |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 8 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Connector Type | Housing |
Operating Temperature Range | -65 – 125°C |
Hsg Amp Leaf 8 Pos Rohs Compliant: Yes |Amp Te Connectivity 582140-5 | Newark Electronics |
Conn Housing RCP 16 POS 3.96mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 582140-5?
Additional datasheets, footprints and schematics for 582140-5 are listed on our Part Details page. You can also find images and similar parts to 582140-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 582140-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 582140-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 582140-5 fall under?
The 582140-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 582140-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 582140-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 582140-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 582140-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 582140-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 582140-5 often in real-time on the comparison pages.
What if I can't find stock of 582140-5?
You can fill out our help required form which you can use to request a quote for 582140-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.