Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 580 |
RoHS: | Unknown |
Prices starting from US$497.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$601.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$619.39
|
-
|
Buy Now | |
Avnet America
from US$497.02
|
-
|
Buy Now | |
RS Americas
from US$638.12
|
-
|
Buy Now | |
element14
from US$595.32
|
-
|
Buy Now | |
Boersig
from US$621.43
|
-
|
Buy Now | |
Distrelec
from US$617.88
|
-
|
Buy Now | |
TE Store
from US$569.96
|
-
|
Buy Now | |
Farnell
from US$605.43
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crimp Die Applications | AMPLIMITE HDP-20 Connectors |
---|---|
For Use With | 58074-1 Manual Pistol-Grip Tool Handle and 58075-1 Air Pistol-Grip Tool Handle |
Product Range | Te Connectivity / Amp 580 |
RoHS Compliant | NA |
AMPLIMITE HDE-20 pistol grip tool head | RS |
Crimp Head, 58075-1 Crimp Tool | Newark Electronics |
Terminating Head Designed To Terminate Unstripped Discrete Wire Sizes 30 Through 20 AWG | Avnet America |
Die Head, HDE-20 Insulation Displacement D-Subs,30-20 AWG, Pistol Grip Hand Tool | TE Connectivity 58063-2 | RS Americas |
HEAD (IDC) HDE-20 W/O TL | Boersig |
TE Connectivity Tool Head for IDC Termination 84.07mm | Distrelec |
HEAD (IDC) HDE-20 W/O TL TE Certification: Cannot be Certified Tooling Type: Head Assembly Cannot be Certified Head Assembly | Hand Crimping Tool | Part Number: 58063-2 | Internal Number: 58063-2 | Alias Number: AMPS-0-0058063-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 58063-2?
Additional datasheets, footprints and schematics for 58063-2 are listed on our Part Details page. You can also find images and similar parts to 58063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58063-2 fall under?
The 58063-2 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 58063-2 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58063-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 58063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58063-2 often in real-time on the comparison pages.
What if I can't find stock of 58063-2?
You can fill out our help required form which you can use to request a quote for 58063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.