Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Holding Force | 140N |
Product Range | - |
External Depth | 20.5mm |
External Diameter | 25mm |
Magnetic Holding Force @ 25°C | 140N |
Power Consumption | 3.7W |
Supply Voltage V DC | 12V |
Thread Depth | 4mm |
Weight | 80g |
Electromagnet, Type 58 | Newark Electronics |
ELECTROMAGNET, TYPE 58 | element14 |
Where can I find additional details, specifications and documents for a 58 - 0125 12 VDC?
Additional datasheets, footprints and schematics for 58 - 0125 12 VDC are listed on our Part Details page. You can also find images and similar parts to 58 - 0125 12 VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58 - 0125 12 VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58 - 0125 12 VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58 - 0125 12 VDC fall under?
The 58 - 0125 12 VDC is listed under Security & CCTV > Door Entry Systems > Electric Locking.
Can I view similar or alternative parts?
You can view similar parts to 58 - 0125 12 VDC when available in the Electric Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58 - 0125 12 VDC you can contact the distributor directly for product support, shipping queries etc.
Is the 58 - 0125 12 VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58 - 0125 12 VDC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 58 - 0125 12 VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58 - 0125 12 VDC often in real-time on the comparison pages.
What if I can't find stock of 58 - 0125 12 VDC?
You can fill out our help required form which you can use to request a quote for 58 - 0125 12 VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.