Status: | Unknown |
---|---|
Series: | 5800 Series |
RoHS: | Compliant |
Product Range | 5800 Series |
---|---|
Inductance | 330µH |
DC Current Rating | 400mA |
DC Resistance Max | 0.665ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Case Dimensions | 6.98mm x 17.78mm |
RoHS Compliant | Yes |
Inductor, 330Uh, 10%, 0.4A, Axial Rohs Compliant: Yes |Bourns 5800-331-RC | Newark Electronics |
INDUCTOR, 330UH, 10%, 0.4A, AXIAL | element14 |
Power Inductor, 330 uH, 400 mA, 770 Milliohm, ± 10% | Avnet America |
Choke, Axial High Current,330uH,10%,0.665 Ohm Max DCR,2500Vrms | Bourns 5800-331-RC | RS Americas |
Where can I find additional details, specifications and documents for a 5800-331-RC?
Additional datasheets, footprints and schematics for 5800-331-RC are listed on our Part Details page. You can also find images and similar parts to 5800-331-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5800-331-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5800-331-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5800-331-RC fall under?
The 5800-331-RC is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5800-331-RC when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5800-331-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5800-331-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5800-331-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 5800-331-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5800-331-RC often in real-time on the comparison pages.
What if I can't find stock of 5800-331-RC?
You can fill out our help required form which you can use to request a quote for 5800-331-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.