Status: | Unknown |
---|---|
Series: | 5800 Series |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
480
in stock
|
Buy Now | |
element14
from US$0.68
|
572
in stock
|
Buy Now | |
Farnell
from US$0.63
|
572
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
304
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
110
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.95
|
-
|
Buy Now |
Product Range | 5800 Series |
---|---|
Inductance | 10µH |
DC Current Rating | 1.28A |
DC Resistance Max | 0.033ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Case Dimensions | 6.98mm x 17.78mm |
RoHS Compliant | Yes |
INDUCTOR, 10UH, 10%, 2.1A, AXIAL | element14 |
Inductor THT axial high current RF 10uH | RS |
Bourns Inductor, Axial, 10uH, 32mOhm, 2.1A | Distrelec |
High Current Choke, 10Uh, 1.28A 10% | Newark Electronics |
Power Inductor, 10 uH, 2.1 A, 32 Milliohm, ± 10% | Avnet America |
10 uH +/-10% Ferrite Leaded Inductor, 1.28A Idc, 33mOhms Rdc 5800 | Bourns 5800-100-RC | RS Americas |
Where can I find additional details, specifications and documents for a 5800-100-RC?
Additional datasheets, footprints and schematics for 5800-100-RC are listed on our Part Details page. You can also find images and similar parts to 5800-100-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5800-100-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5800-100-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5800-100-RC fall under?
The 5800-100-RC is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5800-100-RC when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5800-100-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5800-100-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5800-100-RC have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Newark Electronics have stock available or on a lead time for 5800-100-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5800-100-RC often in real-time on the comparison pages.
What if I can't find stock of 5800-100-RC?
You can fill out our help required form which you can use to request a quote for 5800-100-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.