Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
848
in stock
|
Buy Now | |
TE Store
from US$2.97
|
749
in stock
|
Buy Now | |
element14
from US$2.15
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
2
in stock
|
Buy Now | |
Avnet America
-
|
848
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now | |
TTI Europe
from US$2.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Finish | Bright |
Shell Plating Material | Tin |
Number of Positions | 4 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 14.96µin, .38µm |
Contact Mating Area Plating Material | Gold |
Tail Length | 3.01mm, .118in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | .098in, 2.5mm |
Industry Standard | USB 2.0 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Locking Feature | With |
Connector Mounting Type | Board Mount |
Locating Posts | Without |
Mounting Location | Top |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs, Straight Leg |
Circuit Application | Signal |
Pick & Place Capable | No |
Halogen Free | No |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 144 |
USB Version | 2.0 |
LED | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Integral Locking Latch | Without |
Connector Style | Receptacle |
Size | Standard |
Product Type | Connector |
USB Type | B |
Orientation | Vertical |
Connector System | Cable-to-Board |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
Std Usb Type B, Vertical, T/H, 15U Au Rohs Compliant: Yes |Te Connectivity 5788336-2 | Newark Electronics |
STD USB TYPE B, VERTICAL, T/H, 15U AU USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5788336-2 | Internal Number: 5788336-2 | TE Connectivity | TE Store |
USB CONN, 2.0, USB TYPE B, RCPT, TH | element14 |
Conn USB RCP 4 POS 2.5mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
4 Position Single Port Socket Straight Type B Through Hole USB | Future Electronics |
STD USB TYPE B, VERTICAL, T/H, 15UInch AU, USB Connectors | TE Connectivity 5788336-2 | RS Americas |
STD USB TYPE B, VERTICAL, T/H, | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
Connector Type | USB 2.0 B |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 5788336-2?
Additional datasheets, footprints and schematics for 5788336-2 are listed on our Part Details page. You can also find images and similar parts to 5788336-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788336-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788336-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788336-2 fall under?
The 5788336-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788336-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788336-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788336-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788336-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and Chip One Stop have stock available or on a lead time for 5788336-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788336-2 often in real-time on the comparison pages.
What if I can't find stock of 5788336-2?
You can fill out our help required form which you can use to request a quote for 5788336-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.