Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
380
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
34,416
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
5,020
in stock
|
Buy Now | |
Heilind Electronics
from US$2.44
|
2,729
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
1,091
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.44
|
637
in stock
|
Buy Now | |
TE Store
from US$2.49
|
580
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
503
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
503
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
272
in stock
|
Buy Now | |
Distrelec
from US$2.55
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.94
|
5
in stock
|
Buy Now | |
Farnell
from US$1.85
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,120
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
-
|
Buy Now | |
element14
from US$1.66
|
-
|
Buy Now | |
Avnet Asia
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$2.06
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Offset | 0mm |
Shell Plating Finish | Bright |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Tail Length | .118in, 3.01mm |
Centerline (Pitch) | .098in, 2.5mm |
Housing Material | Polyester |
Housing Color | Black |
Industry Standard | USB 2.0 |
Moisture Sensitivity Level | 1 |
UL Flammability Rating | UL 94V-0 |
Mounting Location | Top |
Locking Feature | With |
PCB Mount Retention Type | Kinked Legs, Straight Leg |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
Locating Posts | Without |
Halogen Free | No |
Pick & Place Capable | No |
Circuit Application | Signal |
Packaging Quantity | 144 |
Packaging Method | Box & Tray, Tray |
USB Version | 2.0 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Size | Standard |
USB Type | B |
Product Type | Connector |
Orientation | Vertical |
LED | Without |
Integral Locking Latch | Without |
Connector System | Cable-to-Board |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Löttemperatur (max.) | 260°C |
Mating Cycles (Max) | 1500 |
Soldering Temperature (Max) | 260°C, 500°F |
USB 2.0 B 1X1 VERTICAL AU30 | TTI Europe |
4 Position Type B Vertical Through Hole Receptacle USB | Future Electronics |
USB VERT B RECEPTACLE | Heilind Electronics |
STD USB TYPE B, VERTICAL, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5788336-1 | Internal Number: 5788336-1 | TE Connectivity | TE Store |
Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
Conn USB RCP 4 POS 2.5mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
Recept pcb vert USB type B | RS |
USB Connectors USB VERT B RECEPT | Rapid Electronics |
TE Connectivity - AMP USB Connector, Socket, USB-B 2.0, Straight, Positions - 4 | Distrelec |
USB, 2.0 TYPE B, RECEPTACLE, SMT | Farnell |
Conn, Data, USB, Recept, 2.0, 4 Pos, 1 Port, Vert, B Ser, Gold over Nickel | TE Connectivity 5788336-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | USB B |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
No. of Contacts | 4Contacts |
Where can I find additional details, specifications and documents for a 5788336-1?
Additional datasheets, footprints and schematics for 5788336-1 are listed on our Part Details page. You can also find images and similar parts to 5788336-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788336-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788336-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788336-1 fall under?
The 5788336-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788336-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788336-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788336-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788336-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 5788336-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788336-1 often in real-time on the comparison pages.
What if I can't find stock of 5788336-1?
You can fill out our help required form which you can use to request a quote for 5788336-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.