Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Crocodile Clip |
---|---|
Current Rating | - |
Jaw Opening Max | - |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Convert From Positions | 1Ways |
Convert To Gender | Jack |
Convert To Positions | 1Ways |
Banana Jack Aligator Clip Insulated Miniature | Pomona Electronics 5788-0 | RS Americas |
Alligator Clip, Black | Newark Electronics |
ADAPTOR, ALLIGATOR CLIP-BANANA JACK, BLK | element14 |
Where can I find additional details, specifications and documents for a 5788-0?
Additional datasheets, footprints and schematics for 5788-0 are listed on our Part Details page. You can also find images and similar parts to 5788-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788-0 fall under?
The 5788-0 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5788-0 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5788-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788-0 often in real-time on the comparison pages.
What if I can't find stock of 5788-0?
You can fill out our help required form which you can use to request a quote for 5788-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.