Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.15
|
352
in stock
|
Buy Now | |
TE Store
from US$1.92
|
1,263
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
536
in stock
|
Buy Now | |
Avnet America
from US$0.98
|
536
in stock
|
Buy Now | |
element14
from US$1.12
|
352
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
316
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
316
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
RS Americas
from US$1.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Offset | 0mm |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Tail Length | .118in, 3.01mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Locking Feature | With |
PCB Connector Seating | Flush |
Locating Posts | Without |
PCB Mount Retention Type | Kinked Legs |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Quantity | 1008 |
Packaging Method | Box & Tray, Tray |
USB Version | 2.0 |
Product Type | Connector |
Integral Locking Latch | Without |
LED | Without |
Connector System | Cable-to-Board |
Orientation | Vertical |
Connector & Contact Terminates To | Printed Circuit Board |
USB Type | B |
Size | Standard |
Connector Style | Receptacle |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 260°C, 500°F |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 260°C |
STD USB TYPE B, VERTICAL, T/H, NATURAL USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787834-2 | Internal Number: 5787834-2 | TE Connectivity | TE Store |
Usb Connector Type:Usb Type B | Newark Electronics |
Conn USB RCP 4 POS 2.5mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
USB CONN, 2.0 TYPE B, RCPT, 4POS, TH | element14 |
USB Connectors USB 4P VERT TYPE B REC CONN. | Rapid Electronics |
TE Connectivity - AMP USB STD USB TYPE B VERTICAL T/H NATURAL | Distrelec |
4 Position Receptacle Natural Through Hole Vertical Socket | Future Electronics |
STD USB TYPE B, VERTICAL, T/H, NATURAL, USB Connectors | TE Connectivity 5787834-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5787834-2?
Additional datasheets, footprints and schematics for 5787834-2 are listed on our Part Details page. You can also find images and similar parts to 5787834-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787834-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787834-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787834-2 fall under?
The 5787834-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787834-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787834-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787834-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787834-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 5787834-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787834-2 often in real-time on the comparison pages.
What if I can't find stock of 5787834-2?
You can fill out our help required form which you can use to request a quote for 5787834-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.