Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.65
|
14,519
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
11,120
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
11,120
in stock
|
Buy Now | |
Farnell
from US$1.95
|
8,900
in stock
|
Buy Now | |
TTI Europe
from US$1.17
|
7,776
in stock
|
Buy Now | |
Heilind Electronics
from US$2.09
|
5,952
in stock
|
Buy Now | |
RS
from US$2.37
|
5,143
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.09
|
1,389
in stock
|
Buy Now | |
CoreStaff
from US$2.46
|
1,008
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
775
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
297
in stock
|
Buy Now | |
element14
from US$1.63
|
80
in stock
|
Buy Now | |
TE Store
from US$2.48
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
50
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
50
in stock
|
Buy Now | |
Sager
from US$1.03
|
36
in stock
|
Buy Now | |
Boersig
from US$2.24
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,912
in stock
|
Buy Now | |
Avnet Asia
from US$1.90
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Offset | 0mm |
Number of Ports | 1 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Tail Length | 3.01mm, .118in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Thermoplastic |
Housing Color | Black |
Test Identification (TID) | 60000281 |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Locking Feature | With |
PCB Connector Seating | Flush |
Mounting Location | Top |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Halogen Free | No |
Pick & Place Capable | No |
Packaging Quantity | 144 |
Packaging Method | Box & Tray, Tray |
USB Version | 2.0 |
Product Type | Connector |
Integral Locking Latch | Without |
LED | Without |
Connector System | Cable-to-Board |
Orientation | Vertical |
Connector & Contact Terminates To | Printed Circuit Board |
USB Type | B |
Size | Standard |
Connector Style | Receptacle |
Contact Termination Type | Through Hole |
Termination Method | Solder |
Termination Method to Printed Circuit Board | Reflow Solder |
Soldering Temperature (Max) | 260°C, 500°F |
Mating Cycles (Max) | 1500 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Löttemperatur (max.) | 260°C |
4 Position Single Port Socket Straight Type B Through Hole USB | Future Electronics |
USB Connectors USB 1X1 B/REC VRT T/H | Rapid Electronics |
USB CONN, 2.0 TYPE B, RCPT, 4P | Farnell |
USB 2.0 B 1X1 VERTICAL BLACK | TTI Europe |
USB 4P VERTICAL TYPE B RECEPTACLE CONN. | Heilind Electronics |
USB type B vertical thru-hole socket | RS |
Conn USB RCP 4 POS 2.5mm Solder ST Thru-Hole 4 Terminal 1 Port Tray | Avnet America |
TE Connectivity USB Connector, Socket, USB-B 2.0, Straight, Positions - 4 | Distrelec |
USB, 2.0 TYPE B, RECEPTACLE, TH | element14 |
STD USB TYPE B, VERTICAL, T/H USB Adapter Type: B USB Version: 2.0 Connector Profile: Standard Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Standard Receptacle | Usb Connector Type | Part Number: 5787834-1 | Internal Number: 5787834-1 | TE Connectivity | TE Store |
Usb, 2.0 Type B, Receptacle, Th | Newark Electronics |
CONNECTOR, RECEPTACLE, USB, B SERIES, 1PORT, VERTICAL | TE Connectivity 5787834-1 | RS Americas |
USB AND FIREWIRE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Connector Mounting Orientation | PCB |
Connector Type | USB B |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
External Length / Height | 15.62mm |
External Width | 12.03mm |
Flammability Rating | UL94V-0 |
Length | 12.03mm |
No. of Contacts | 4Contacts |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5787834-1?
Additional datasheets, footprints and schematics for 5787834-1 are listed on our Part Details page. You can also find images and similar parts to 5787834-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787834-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787834-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787834-1 fall under?
The 5787834-1 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787834-1 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787834-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787834-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787834-1 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 5787834-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787834-1 often in real-time on the comparison pages.
What if I can't find stock of 5787834-1?
You can fill out our help required form which you can use to request a quote for 5787834-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.