Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 152 |
Number of Power Positions | 4 |
Board-to-Board Configuration | Mezzanine |
Number of Columns | 76 |
Stackable | Yes |
Number of Signal Positions | 152 |
Contact Current Rating (Max) | 11.5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
Contact Mating Area Plating Material | Palladium Nickel |
PCB Contact Termination Area Plating Material Finish | Matte |
Mating Post Length | .037in, .9415mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Connector Width | .208in, 5.2832mm |
Connector Length | 2.498in, 63.45mm |
Stack Height | .615in, 15.62mm, 6.6mm |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
Connector Height | 6.38mm, .251in |
コネクタの高さ | 6.38mm |
Operating Voltage | 4VDC, 30VAC |
Impedance | 50Ω |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Mating Entry Location | Top |
Housing Material | Matte |
Centerline (Pitch) | .025in, .64mm |
Housing Color | Black |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | 1195944 |
UL Rating | Listed |
Agency/Standard | CSA |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 8 |
実装方法 | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Header |
Ground Component Type | Ground Bus |
Sealable | No |
Header Type | Header Only |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Mict,260,plg,152,asy,.025,pdni |Amp Te Connectivity 5767117-4 | Newark Electronics |
Conn Fine Pitch Connector PIN 152 POS Solder ST SMD/Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5767117-4?
Additional datasheets, footprints and schematics for 5767117-4 are listed on our Part Details page. You can also find images and similar parts to 5767117-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767117-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767117-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767117-4 fall under?
The 5767117-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767117-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767117-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767117-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767117-4 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5767117-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767117-4 often in real-time on the comparison pages.
What if I can't find stock of 5767117-4?
You can fill out our help required form which you can use to request a quote for 5767117-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.