Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$82.39
|
659
in stock
|
Buy Now | |
Newark Electronics
from US$71.40
|
659
in stock
|
Buy Now | |
Rapid Electronics
from US$73.76
|
659
in stock
|
Buy Now | |
Chip One Stop
from US$57.70
|
659
in stock
|
Buy Now | |
TTI Europe
from US$59.73
|
608
in stock
|
Buy Now | |
Farnell
from US$76.56
|
536
in stock
|
Buy Now | |
TE Store
from US$75.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$72.57
|
-
|
Buy Now | |
Avnet America
from US$58.23
|
-
|
Buy Now | |
RS Americas
from US$79.97
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 4 |
Number of Columns | 76 |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 152 |
Stackable | No |
Number of Signal Positions | 152 |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 149.9997µin, 3.81µm |
Contact Layout | Inline |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Connector Width | .272in, 6.9mm |
Connector Length | 2.498in, 63.45mm |
Connector Height | .236in, 5.99mm |
Stack Height | 20mm, 2.5mm, 17.96mm, 18.75mm, 22.86mm, 10.92mm, 6.6mm, .9in, 9mm |
PCB Thickness (Recommended) | 1.57mm, .8in |
Row-to-Row Spacing | .227547in, 5.79mm |
コネクタの高さ | 5.99mm |
Impedance | 50Ω |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 4VDC, 30VAC |
Centerline (Pitch) | .64mm, .025in |
Housing Color | Black |
Mating Entry Location | Top |
Housing Material | Matte |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | 1195944 |
UL File Number | E28476 |
Agency/Standard | CSA |
UL Rating | Listed |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 8 |
Packaging Method | Box & Tube, Tube |
Ground Component Type | Ground Bus |
Header Type | Header Only |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mictor Recept Assy, 152 Pos. |Amp Te Connectivity 2-5767004-5 | Newark Electronics |
MICTOR RECEPT ASSY 152 POS. | Rapid Electronics |
TE Connectivity - AMP PCB Conn MICTOR RECEPT ASSY 152 P. | Distrelec |
MICTOR RECEPT ASSY, 152 POS. PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 152 Centerline (Pitch): .64 mm PCB Mount Receptacle Vertical Board-to-Board 152 | PCB Header & Receptacle | Part Number: 2-5767004-5 | Internal Number: 2-5767004-5 | .64 mm | TE Connectivity | TE Store |
MICTOR 152 Position 0.64 mm Pitch Vertical Receptacle Connector | Future Electronics |
Conn High Speed Fine Pitch Connector RCP 152 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
MICTOR RECEPT ASSY, 152 POS., PCB Headers and Receptacles | TE Connectivity 2-5767004-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 152Contacts |
Gender | Receptacle |
Pitch Spacing | 0.64mm |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-5767004-5?
Additional datasheets, footprints and schematics for 2-5767004-5 are listed on our Part Details page. You can also find images and similar parts to 2-5767004-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5767004-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5767004-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5767004-5 fall under?
The 2-5767004-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5767004-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5767004-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5767004-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5767004-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 2-5767004-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5767004-5 often in real-time on the comparison pages.
What if I can't find stock of 2-5767004-5?
You can fill out our help required form which you can use to request a quote for 2-5767004-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.