Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$105.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$122.00
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$114.82
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$125.00
|
48
in stock
|
Buy Now | |
Distrelec
from US$120.00
|
48
in stock
|
Buy Now | |
TE Store
from US$146.64
|
16
in stock
|
Buy Now | |
Avnet America
from US$107.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Columns | 76 |
---|---|
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 4 |
Number of Positions | 152 |
Stackable | Yes |
Number of Signal Positions | 152 |
Number of Rows | 2 |
Mating Post Length | .064in, .002in |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
Contact Current Rating (Max) | 11.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 29.9212µin |
Contact Shape & Form | Dual Beam |
Connector Length | 2.498in, 63.45mm |
Connector Width | 8.128mm, .32in |
Stack Height | 18.75mm, 1.093in, 27.8mm |
コネクタの高さ | 18.47mm |
Connector Height | .727in, 18.47mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 30VAC, 4VDC |
Impedance | 152Ω |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Color | Black |
Centerline (Pitch) | .025in, .64mm |
Housing Material | Matte |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | 1195944 |
UL Rating | Listed |
Agency/Standard | CSA |
CSA Certified | Yes |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarized |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 8 |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Board To Board & Mezzanine Connectors Mict |Amp Te Connectivity 5767042-4 | Newark Electronics |
Connectors MICT 738PLUG 152 ASSY .025 EXT | Rapid Electronics |
TE Connectivity MICT 738PLUG 152 ASSY .025 EXT Board to | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
MICT,738PLUG,152,ASSY,.025,EXT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 152 Centerline (Pitch): .64 mm PCB Mount Header Vertical Board-to-Board 152 | PCB Header & Receptacle | Part Number: 5767042-4 | Internal Number: 5767042-4 | .64 mm | TE Connectivity | TE Store |
Conn High Speed Fine Pitch Connector PL 152 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5767042-4?
Additional datasheets, footprints and schematics for 5767042-4 are listed on our Part Details page. You can also find images and similar parts to 5767042-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5767042-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5767042-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5767042-4 fall under?
The 5767042-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5767042-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5767042-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5767042-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5767042-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5767042-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5767042-4 often in real-time on the comparison pages.
What if I can't find stock of 5767042-4?
You can fill out our help required form which you can use to request a quote for 5767042-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.