Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.72
|
1,160
in stock
|
Buy Now | |
Rapid Electronics
from US$2.80
|
1,185
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
1,160
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
1,160
in stock
|
Buy Now | |
Farnell
from US$5.66
|
950
in stock
|
Buy Now | |
Avnet America
from US$2.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Material | Steel |
Plug Shell Plating Material | Tin-Nickel Alloy |
Plug Shell Material | Steel |
Cover Material | Thermoplastic |
Shell Plating Material | Tin over Copper |
Ribbon Cable Centerline Spacing | .025in |
Number of Rows | 2 |
Number of Positions | 20 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Insulation Diameter (Max) | .91mm |
Wire Size | .05 – .09mm², 30 – 28AWG |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .74 – .91mm, .029 – .036in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Latch Blocks |
Mounting Angle | None |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Detent | With |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Method | Package |
Packaging Quantity | 25 |
Connector Style | Plug |
Shielded | Yes |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable |
Rails | Without |
Connector System | Cable-to-Board, Cable-to-Cable |
Product Type | Connector |
Termination Cover Method | Unassembled |
Termination Cover Type | Standard |
Termination Cover | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 20 50S CABLE PLUG CONN/COV | Rapid Electronics |
D-Sub Standard Conn 20 50S Cable Plug Conn/Cov Rohs Compliant: Yes |Amp Te Connectivity 5749621-1 | Newark Electronics |
TE Connectivity 20 50S CABLE PLUG CONN/COV KIT D-Sub Standard Connectors 20 50S CABLE PLUG CONN/COV KIT | Distrelec |
D SUB CONNECTOR, PLUG, 20POS, IDC / IDT | Farnell |
Conn SCSI PL 20 POS 1.27mm IDT RA Cable Mount 20 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5749621-1?
Additional datasheets, footprints and schematics for 5749621-1 are listed on our Part Details page. You can also find images and similar parts to 5749621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749621-1 fall under?
The 5749621-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749621-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749621-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749621-1 often in real-time on the comparison pages.
What if I can't find stock of 5749621-1?
You can fill out our help required form which you can use to request a quote for 5749621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.