Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.69
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.43
|
448
in stock
|
Buy Now | |
Chip One Stop
from US$6.43
|
448
in stock
|
Buy Now | |
Newark Electronics
from US$6.52
|
-
|
Buy Now | |
Future Electronics
from US$6.79
|
-
|
Buy Now | |
Avnet America
from US$5.66
|
-
|
Buy Now | |
TE Store
from US$10.64
|
-
|
Buy Now |
Post Size | .66mm, .026in |
---|---|
Insert Material | Zinc |
Plastic | Yes |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Nylon GF, Polyester GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | .125in, 3.18mm |
Threaded Insert Material | Zinc |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Threaded Insert Plating Material | Clear Chromate |
Mating Connector Lock Type | Threaded Inserts |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 112 |
Packaging Method | Package |
Profile | Standard |
Footprint | .59in, 14.99mm |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 15 POS RECPT R/A | Rapid Electronics |
D SUB CONNECTORS | Farnell |
Hd-20 Rcpt 15P Ra 590 Thd Ins |Amp Te Connectivity 5747460-4 | Newark Electronics |
HD20 Series 15 Position Right Angle Socket Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
Special Order: HD-20 RCPT 15P RA 590 THD INS Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 5747460-4 | Internal Number: 5747460-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5747460-4?
Additional datasheets, footprints and schematics for 5747460-4 are listed on our Part Details page. You can also find images and similar parts to 5747460-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747460-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747460-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747460-4 fall under?
The 5747460-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747460-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747460-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747460-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747460-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 5747460-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747460-4 often in real-time on the comparison pages.
What if I can't find stock of 5747460-4?
You can fill out our help required form which you can use to request a quote for 5747460-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.