Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.34
|
No stock
|
Buy Now | |
TE Store
from US$27.85
|
3,831
in stock
|
Buy Now | |
Newark Electronics
from US$26.40
|
156
in stock
|
Buy Now | |
RS Americas
from US$16.26
|
143
in stock
|
Buy Now | |
Avnet America
-
|
156
in stock
|
Buy Now | |
Future Electronics
from US$15.63
|
-
|
Buy Now | |
element14
from US$28.32
|
-
|
Buy Now | |
Boersig
from US$33.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Female Screwlock Material | Steel |
---|---|
Post Size | .025in, .64mm |
Female Screwlock Plating Material | Zinc |
Shell Material | Carbon Steel |
Insert Material | Thermoplastic |
Plastic | No |
Shell Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Positions | 50 |
Preloaded | Yes |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | PBT GF, Nylon GF |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Footprint | 13.84mm, .545in |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 5 |
Grounding Straps | Without |
Profile | High |
Shell Type | Full Metal Shell |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 RCPT RA/MS STD (SL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 50 2.77 mm | PCB D-Sub Connector | Part Number: 5747193-2 | Internal Number: 5747193-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
Conn, D-Sub, PCB Socket, 50Pos, RTAng, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5747193-2 | RS Americas |
D Sub Connector, DB50, Standard, Receptacle, AMPLIMITE HDP, 50 Contacts, DD, Solder | Avnet America |
HD20 Series 50 Position Right Angle Receptacle Board Mount D-Sub | Future Electronics |
D SUB CONN, RCPT, 50POS, SOLDER | element14 |
50 RCPT RA/MS STD SL | Boersig |
Where can I find additional details, specifications and documents for a 5747193-2?
Additional datasheets, footprints and schematics for 5747193-2 are listed on our Part Details page. You can also find images and similar parts to 5747193-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747193-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747193-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747193-2 fall under?
The 5747193-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747193-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747193-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747193-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747193-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, Avnet America and Future Electronics have stock available or on a lead time for 5747193-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747193-2 often in real-time on the comparison pages.
What if I can't find stock of 5747193-2?
You can fill out our help required form which you can use to request a quote for 5747193-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.