1658607-1

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1658607-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1658607-1
Details for TE Store
1658607-1
50 POS HDF PLUG, MS, LEAD FREE Connector Style:Plug
Buy Directly from TE Store (214 in Stock)
$21.2100 per unit
Series Information for 1658607-1 - TE Connectivity
  • Status: Active
  • Product Code: 5881
  • Global Product Line: 253
  • GPL Description: Data and Devices

Description

50 POS HDF PLUG, MS, LEAD FREE

Specifications

Shell Plating Material:
Tin
Shell Material:
Steel
Strain Relief Part Number:
746785-1
Shell Plating Finish:
Bright
Color:
Black
Ribbon Cable Centerline Spacing:
1.27mm, .05in
Number of Positions:
50
Number of Rows:
3
Preloaded:
Yes
Contact Current Rating (Max):
1.25A
Contact Mating Area Plating Thickness:
30µin
Contact Type:
Pin
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Size:
20
Contact Base Material:
Phosphor Bronze
端子の下地めっきの材料:
Nickel
Cable Insulation Diameter:
.032 – .038in, .81 – .97mm
Solid Wire Size:
28 – 26AWG, .1 – .13mm²
Wire Size:
28 – 26AWG, .08 – .15mm²
Centerline (Pitch):
.054in, 2.77mm
Housing Material:
Thermoplastic
Enclosure:
Without
UL Flammability Rating:
UL 94V-0
Threaded Insert Plating Material:
Zinc
Mounting Angle:
Straight
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Connector Lock Type:
Threaded Insert, 4-40 UNC
PCB Mount Retention Type:
None
Mating Connector Lock:
With
Threaded Insert Material:
Steel
Circuit Application:
Signal
Optional Cable Stabilizer:
746785-1
Comment:
All plug assemblies are supplied with housing and cover preassembled
Packaging Method:
Package
Packaging Quantity:
32
Shell Size:
5
Thread Type:
Standard
Wire/Cable Type:
Ribbon Cable
Profile:
Low
Product Type:
Connector
Connector Style:
Plug
Shielded:
Yes
Shell Type:
Front Metal Shell
Sealable:
No
Connector System:
Cable-to-Cable
Grade:
Standard
Grounding Indents:
With
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 747143-2, 747145-2, 747193-2, 745116-2, 745191-1, 745191-7, 747302-1, 768340-1, 1658606-1, 5747302-1, 5747143-2, 5747144-2, 5747145-2, 5748443-2, 5748485-2, 5745116-2, 5747193-2, 5745191-1, 5745191-7
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin
Avnet America
Conn D-Subminiature PIN 50 POS 2.76mm IDT RA Cable Mount 50 Terminal 1 Port
Allied Electronics, Inc
Conn D-Ribbon Cable Plug 50Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell
Power and Signal Group
50 POS HDF PLUG, MS, LEAD FREE
Avnet Europe
Conn D-Subminiature PIN 50 POS 2.76mm IDT RA Cable Mount 50 Terminal 1 Port
Distrelec
D-Sub Plug [TE Connectivity] 1658607-1 D-Sub Plug
Richardson RFPD
D-SUBMINIATURE CONNECTOR
TE Store
50 POS HDF PLUG, MS, LEAD FREE Connector Style:Plug;Solid Wire Size:28 – 26 AWG;Solid Wire Size:.1 – .13 mm²;Shielded:Yes;Connector System:Cable-to-Cable Plug 28 – 26 AWG .1 – .13 mm² | Idc D-Sub Connector | TE Connectivity
Future Electronics
HDF-20 Series 50 Position Free Hanging Plug IDC Standard Cable Connector
RS Components UK
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin
RS Components DE
TE Connectivity Flachbandkabel IDC / Sub-D, Serie AMPLIMITE HDF-20, 2.76mm, 50-polig, Rechtwinklig Gender : Male Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Nickel Gehäusematerial : Stahl Nennstrom : 1.25A Betriebsspannung : 250 V ac Abmessungen : 74.16 x 22.91 x 15.39mm Länge : 74.16mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C, MPN: 1658607-1
RS Components HK
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin
RS Components JP
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin
RS Components FR
SUB-D AUTODENUD. 50PT
RS Components CN
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin
RS Components ES
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin
RS Components NL
50 way IDC metal low profile D plug
RS Components NO
AMPLIMITE HDF-20 d-sub IDC plug, 50 pin