Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.99
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.87
|
2,078
in stock
|
Buy Now | |
TE Store
from US$6.32
|
1,066
in stock
|
Buy Now | |
Rapid Electronics
from US$4.40
|
765
in stock
|
Buy Now | |
Chip One Stop
from US$5.38
|
765
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.87
|
692
in stock
|
Buy Now | |
Farnell
from US$6.12
|
612
in stock
|
Buy Now | |
Future Electronics
from US$4.92
|
102
in stock
|
Buy Now | |
RS Americas
from US$4.91
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
13
in stock
|
Buy Now | |
element14
from US$6.61
|
13
in stock
|
Buy Now | |
Avnet America
from US$4.88
|
-
|
Buy Now | |
Boersig
from US$4.53
|
-
|
Buy Now | |
TTI Europe
from US$4.49
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Brass |
Shell Material | Carbon Steel |
Post Size | .66mm, .026in |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Brass |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Mating Connector Lock Type | Threaded Inserts |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 17 |
Packaging Method | Tube |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Front Metal Shell |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 1 |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | Without |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .17in, 4.32mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09 RCPT SP/FMS INSRT | Heilind Electronics |
09 RCPT SP/FMS INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 9 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 1 & 2.74Mm | Part Number: 5747150-9 | Internal Number: 5747150-9 | TE Connectivity | TE Store |
D-Sub Standard Connectors DSUB E09S V/MNT | Rapid Electronics |
D SUB CONN, 9POS RCPT, DE, SOLDER | Farnell |
HD20 Series 9 Position Straight Socket Board Mount D-Sub Connector | Future Electronics |
AMPLIMITE HD-20 Series, 9 Way Through Hole Mount PCB D-sub Connector Socket | TE Connectivity 5747150-9 | RS Americas |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE | element14 |
Receptacle pcb straight 9 way Amplimite | RS |
Conn D-Subminiature SKT 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5747150-9?
Additional datasheets, footprints and schematics for 5747150-9 are listed on our Part Details page. You can also find images and similar parts to 5747150-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747150-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747150-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747150-9 fall under?
The 5747150-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747150-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747150-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747150-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747150-9 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 5747150-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747150-9 often in real-time on the comparison pages.
What if I can't find stock of 5747150-9?
You can fill out our help required form which you can use to request a quote for 5747150-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.