Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.95
|
91
in stock
|
Buy Now | |
TE Store
from US$15.67
|
1,102
in stock
|
Buy Now | |
Newark Electronics
from US$18.28
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
91
in stock
|
Buy Now | |
RS Americas
from US$17.71
|
11
in stock
|
Buy Now | |
Avnet America
from US$11.50
|
-
|
Buy Now | |
Boersig
from US$15.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Plating Material | Tin |
Shield Material | Steel |
Insert Material | Thermoplastic |
Shell Material | Steel |
Shield Plating Material | Tin |
Number of Positions | 9 |
Preloaded | Yes |
Number of Rows | 2 |
Pre-Assembled | No |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Cable Insulation Diameter | 4.83 – 9.53mm, .19 – .375in |
Accepts Wire Insulation Diameter Range | 1.52mm, .06in |
Wire Size | .15 – .4mm², 26 – 22AWG |
Accepts Cable Diameter (Max) | 9.53mm, .375in |
Solid Wire Size | 26 – 22AWG, .13 – .32mm² |
Cable Outside Diameter | .19 – .375in, 4.83 – 9.53mm |
Centerline (Pitch) | .109in, 2.77mm |
Enclosure | With |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Jackscrews |
Screw & Hole Thread Size | 4-40 |
PCB Mount Retention Type | None |
Jackscrew Material | Zinc Alloy |
Wire Insulation Support | With |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mounting Angle | Straight |
Circuit Application | Signal |
Comment | There is a maximum Cable O.D. of 9.02 [.355] for Shielding Enclosure Expansion Tool 58241-4., Maximum cable diameter after jacket and braid removed. |
Packaging Quantity | 1 |
Packaging Method | Package |
Grounding Indents | With |
Product Type | Connector |
Connector System | Cable-to-Cable |
Grade | Standard |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 1 |
Enclosure Material | PVC |
Shell Type | Front Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KIT,PLUG,9P,HDE,SHLD ENCLSRE Connector & Housing Type: Plug Solid Wire Size: 26 – 22 AWG Solid Wire Size: .13 – .32 mm² Shielded: Yes Connector System: Cable-to-Cable Plug 26 – 22 AWG .13 – .32 mm² | Idc D-Sub: Connector Kit & Plug & Wire To Wire & Signal & 2.77 Mm | Part Number: 1-747944-6 | Internal Number: 1-747944-6 | TE Connectivity | TE Store |
D-Sub Standard Conn Dsub E09P Idc 26-22Awg Kit |Amp Te Connectivity 1-747944-6 | Newark Electronics |
TE Connectivity - AMP IDC D-Sub KITPLUG9PHDESHLD ENCLSRE | Distrelec |
KIT, PLUG,9P, HDE, SHLD ENCLSRE, IDC D-Sub Connectors | TE Connectivity 1-747944-6 | RS Americas |
Conn D-Subminiature PIN 9 POS Crimp ST Cable Mount 9 Terminal 1 Port Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1-747944-6?
Additional datasheets, footprints and schematics for 1-747944-6 are listed on our Part Details page. You can also find images and similar parts to 1-747944-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747944-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747944-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747944-6 fall under?
The 1-747944-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747944-6 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747944-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747944-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747944-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-747944-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747944-6 often in real-time on the comparison pages.
What if I can't find stock of 1-747944-6?
You can fill out our help required form which you can use to request a quote for 1-747944-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.