Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.06
Shell Plating Material | Tin |
---|---|
Plastic | No |
Insert Material | Brass |
Post Size | .012in |
Shell Material | Carbon Steel |
Number of Rows | 3 |
Preloaded | Yes |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold over Palladium Nickel, Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Brass |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Circuit Application | Signal |
Packaging Quantity | 7 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Medium |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Straps | Without |
Connector Style | Receptacle |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Sealable | No |
Grounding Indents | Without |
Shell Size | 5 |
Grounding Clips | Without |
Termination Post Length | .228in, 5.8mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 RCPT ACT PIN/MS MED INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 50 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 5 & 2.77Mm | Part Number: 5747144-2 | Internal Number: 5747144-2 | TE Connectivity | TE Store |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
Conn D-Subminiature SKT 50 POS 2.76mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
50 RCPT ACT PIN/MS MED INSRT, PCB D-Sub Connectors | TE Connectivity 5747144-2 | RS Americas |
D-SUB CONNECTOR, RCPT, 50POS | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Press Fit |
D Sub Shell Size | DD |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747144-2?
Additional datasheets, footprints and schematics for 5747144-2 are listed on our Part Details page. You can also find images and similar parts to 5747144-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747144-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747144-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747144-2 fall under?
The 5747144-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747144-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747144-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747144-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747144-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5747144-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747144-2 often in real-time on the comparison pages.
What if I can't find stock of 5747144-2?
You can fill out our help required form which you can use to request a quote for 5747144-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.