Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$1.47
|
2,182
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
938
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.47
|
655
in stock
|
Buy Now | |
Rapid Electronics
from US$2.15
|
159
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
159
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
25
in stock
|
Buy Now | |
element14
from US$2.01
|
20
in stock
|
Buy Now | |
Farnell
from US$2.07
|
20
in stock
|
Buy Now | |
TE Store
from US$1.77
|
8
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$1.51
|
-
|
Buy Now | |
TTI Europe
from US$1.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Screw Plating Material | Zinc |
---|---|
Screw Material | Steel |
Screw Length | .22in, 5.58mm |
Screw & Hole Thread Size | 4-40 |
Screw Finish | Yellow Chromate |
For Use With | All Plastic Connectors (HDE) |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Screw Retainer Kit |
HD KIT MALE SCREW RET. | Heilind Electronics |
Screw Retainer Male 4-40 UNC Steel Zinc Yellow Chromate | TE Connectivity 5745647-1 | RS Americas |
D-Sub Tools&Hardware SCREW RETAINER KIT | Rapid Electronics |
TE Connectivity - AMP D-SubLock & MountHD KIT MALE SCREW RET. | Distrelec |
Screw Retainer, #4-40, 0.22In, Hde Conn | Newark Electronics |
AMPLIMITE HDE screw retainer, 4-40 | RS |
SCREW KIT, MALE | element14 |
HD KIT, MALE SCREW RET. Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5745647-1 | Internal Number: 5745647-1 | TE Connectivity | TE Store |
Male Screw Retainers Thread Size 4 - 40 Steel w/ Yellow Chromate Finish | Future Electronics |
Connector Accessories Male Screw Retainers Individual | Avnet America |
AMPLIMITE HD Kit, Male Screw Retainer | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 5.588mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Zinc |
External Length / Height | 5.59mm |
Where can I find additional details, specifications and documents for a 5745647-1?
Additional datasheets, footprints and schematics for 5745647-1 are listed on our Part Details page. You can also find images and similar parts to 5745647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745647-1 fall under?
The 5745647-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745647-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745647-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5745647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745647-1 often in real-time on the comparison pages.
What if I can't find stock of 5745647-1?
You can fill out our help required form which you can use to request a quote for 5745647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.