Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$44.58
|
454
in stock
|
Buy Now | |
Rapid Electronics
from US$33.29
|
454
in stock
|
Buy Now | |
Chip One Stop
from US$35.80
|
454
in stock
|
Buy Now | |
Distrelec
from US$48.23
|
454
in stock
|
Buy Now | |
Farnell
from US$42.33
|
378
in stock
|
Buy Now | |
Avnet America
from US$22.52
|
240
in stock
|
Buy Now | |
TE Store
from US$40.60
|
152
in stock
|
Buy Now | |
Future Electronics
from US$37.38
|
-
|
Buy Now | |
RS Americas
from US$38.63
|
-
|
Buy Now | |
element14
from US$42.12
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Shell Material | Carbon Steel |
Insert Material | Thermoplastic |
Plastic | No |
Shell Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Positions | 50 |
Preloaded | Yes |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Nylon GF, PBT GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Mounting Screws |
Mounting Hole Diameter | 3.05mm, .12in |
Panel Mount Feature | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Grounding Straps | Without |
Grounded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | 2.84 mm, .112 in |
Profile | High |
Sealable | No |
Shielded | No |
Shell Size | 5 |
Connector System | Board-to-Board |
Grounding Indents | With |
Footprint | 13.84mm, .545in |
Connector Style | Plug |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn Plug Full Mtl Shl 50 Standard |Amp Te Connectivity 5745355-4 | Newark Electronics |
D-Sub Standard Conn PLUG FULL MTL SHL 50 standard | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DD-50 Plug Through Hole | Distrelec |
D SUB CONN, R/A PLUG, 50POS, DD, SOLDER | Farnell |
D Sub Connector, Standard, Plug, AMPLIMITE HDP Series, 50 Contacts, DD, Solder | Avnet America |
50 PLUG RA/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 50 2.77 mm | D-Sub Plug Assembly: Right Angle & Shell Size 5 & 2.74Mm | Part Number: 5745355-4 | Internal Number: 5745355-4 | TE Connectivity | TE Store |
ER - RT ANGL POST PC BORD D-SU | RS |
HD20 Series 50 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Plug, 50Pos, RTAng, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5745355-4 | RS Americas |
D SUB CONNECTOR, STANDARD, 50 POSITION, | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 5745355-4?
Additional datasheets, footprints and schematics for 5745355-4 are listed on our Part Details page. You can also find images and similar parts to 5745355-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745355-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745355-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745355-4 fall under?
The 5745355-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745355-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745355-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745355-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745355-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745355-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745355-4 often in real-time on the comparison pages.
What if I can't find stock of 5745355-4?
You can fill out our help required form which you can use to request a quote for 5745355-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.