Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.58
|
551
in stock
|
Buy Now | |
TE Store
from US$25.66
|
1,029
in stock
|
Buy Now | |
RS Americas
from US$16.75
|
243
in stock
|
Buy Now | |
Heilind Electronics
from US$24.50
|
106
in stock
|
Buy Now | |
Rapid Electronics
from US$22.42
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$19.20
|
64
in stock
|
Buy Now | |
element14
from US$20.94
|
61
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.50
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$23.25
|
16
in stock
|
Buy Now | |
Farnell
from US$21.61
|
16
in stock
|
Buy Now | |
Powell Electronics
from US$23.09
|
1
in stock
|
Buy Now | |
Future Electronics
from US$19.02
|
-
|
Buy Now | |
Avnet America
from US$19.08
|
-
|
Buy Now | |
Boersig
from US$29.43
|
-
|
Buy Now | |
Distrelec
from US$23.47
|
-
|
Buy Now | |
TTI Europe
from US$21.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Shell Material | Steel |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
Cable Exit Angle | 90° |
Shell Plating Material | Tin |
Strain Relief Part Number | 746785-1 |
Shell Plating Finish | Bright |
Cover Material | Thermoplastic |
Preloaded | Yes |
Number of Positions | 50 |
Number of Rows | 3 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.25A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | 28 – 26AWG, .1 – .13mm² |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Cable Insulation Diameter | .81 – .97mm, .032 – .038in |
Centerline (Pitch) | .054in, 1.38mm |
Enclosure | Without |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Screw & Hole Thread Size | 4-40 UNC 2B |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
Mating Connector Lock | With |
Threaded Insert Plating Material | Zinc |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Threaded Insert Material | Steel |
Circuit Application | Signal |
Optional Cable Stabilizer | 746785-1 |
Comment | All plug assemblies are supplied with housing and cover preassembled |
Packaging Method | Tray |
Packaging Quantity | 32 |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Front Metal Shell |
Thread Type | Standard |
Grounding Indents | Without |
Wire/Cable Type | Ribbon Cable |
Sealable | No |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Product Type | Connector |
Profile | Low |
Shielded | Yes |
Shell Size | 5 |
Grade | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 POS HDF RCPT, MS, LEAD FREE Connector & Housing Type: Receptacle Solid Wire Size: 28 – 26 AWG Solid Wire Size: .1 – .13 mm² Shielded: No Connector System: Cable-to-Cable Receptacle 28 – 26 AWG .1 – .13 mm² | Idc D-Sub: Receptacle Assembly & Low Profile & Signal & 2.77 Mm | Part Number: 1658606-1 | Internal Number: 1658606-1 | TE Connectivity | TE Store |
AMPLIMITE HDF-20 d-sub IDC socket,50 way | RS |
Conn D-Ribbon Cable Socket 50Pos STR HDF-20Series IDC 28-26AWG FrontMetalShell | TE Connectivity 1658606-1 | RS Americas |
50 POS HDF RCPT MS LEAD FREE | Heilind Electronics |
D-Sub Standard Connectors DSUB D50S IDC RIBBON | Rapid Electronics |
SOCKET, IDC, D, 50WAY | element14 |
D Sub Connector, Standard, 50 Position, Receptacle | Newark Electronics |
HDF-20 Series 50 Position Free Hanging Socket IDC Standard Cable Connector | Future Electronics |
Conn D-Subminiature SKT 50 POS 2.76mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
TE Connectivity D-sub socket, Socket, DD-50, IDC | Distrelec |
50P HDF RCPT RIBBON CABLE 1.27 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Amplimite HDF-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DD |
Product Range | Amplimite HDF-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 1658606-1?
Additional datasheets, footprints and schematics for 1658606-1 are listed on our Part Details page. You can also find images and similar parts to 1658606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658606-1 fall under?
The 1658606-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658606-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658606-1 have stock available?
Authorised distributors including TE Store, RS, RS Americas, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 1658606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658606-1 often in real-time on the comparison pages.
What if I can't find stock of 1658606-1?
You can fill out our help required form which you can use to request a quote for 1658606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.