Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.50
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$7.07
|
9,340
in stock
|
Buy Now | |
Rapid Electronics
from US$5.39
|
2,355
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
1,953
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.07
|
1,556
in stock
|
Buy Now | |
element14
from US$8.72
|
798
in stock
|
Buy Now | |
Farnell
from US$6.96
|
798
in stock
|
Buy Now | |
TE Store
from US$10.82
|
587
in stock
|
Buy Now | |
TTI Europe
from US$4.33
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$8.21
|
100
in stock
|
Buy Now | |
Avnet America
from US$8.21
|
100
in stock
|
Buy Now | |
RS Americas
from US$7.25
|
3
in stock
|
Buy Now | |
Boersig
from US$7.21
|
3
in stock
|
Buy Now | |
Electro Enterprises
from US$6.69
|
1
in stock
|
Buy Now | |
Future Electronics
from US$8.19
|
-
|
Buy Now | |
Carlton-Bates
from US$10.10
|
-
|
Buy Now | |
Sager
from US$8.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Cable Exit Angle | 180 |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel over Copper |
Cable Clamp Material | Die Cast |
Number of Positions | 15 |
Cable Insulation Diameter | .3in, 7.62mm |
Screw & Hole Thread Size | 4-40 |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Jackscrews must be purchased separately., Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Accessory Type | Strain Relief Kit |
Shell Size | 2 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
D-Sub Backshells DIE CAST SHLD 15 .30 | Rapid Electronics |
BACKSHELL, CABLE CLAMP, 15WAY | element14 |
15 POS STRAIN RELIEF KIT Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Thread Size: 4-40 Cable Clamp Kit 2 15 | Connector Strain Relief | Part Number: 5745172-2 | Internal Number: 5745172-2 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 2, Zinc Alloy | Newark Electronics |
Connector Accessories 15 POS D-Sub Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Finish Individual | Avnet America |
AMPLIMITE shielded backshell kit, size 2 | RS |
Hood D-Sub 15Pos StraightExit AMP Die-CastMetal 0.300In.CblDia EMI/RFIShield | TE Connectivity 5745172-2 | RS Americas |
HD20 Series 15 Position Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Subminiature D Backshell, 15 pos., 1.54 x 1.91 x 0.62 in., 0.300 in. Cable Capacty, Die-Cast | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5745172-2?
Additional datasheets, footprints and schematics for 5745172-2 are listed on our Part Details page. You can also find images and similar parts to 5745172-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745172-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745172-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745172-2 fall under?
The 5745172-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745172-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745172-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745172-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745172-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and element14 have stock available or on a lead time for 5745172-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745172-2 often in real-time on the comparison pages.
What if I can't find stock of 5745172-2?
You can fill out our help required form which you can use to request a quote for 5745172-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.