Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
2,385
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
2,385
in stock
|
Buy Now | |
Chip One Stop
from US$2.26
|
2,385
in stock
|
Buy Now | |
Heilind Electronics
from US$3.68
|
948
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.68
|
221
in stock
|
Buy Now | |
TE Store
from US$3.39
|
26
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$2.92
|
-
|
Buy Now | |
element14
from US$2.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Screw Material | Cold Rolled Steel |
---|---|
Screw Length | 5.08mm, .2in |
Screw & Hole Thread Size | 4-40 |
Screw Finish | Clear Chromate |
Screw Plating Material | Zinc |
For Use With | Metal Shell Connectors (HDE and HDP) |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Screw Retainer Kit |
D-Sub Tools & Hardware Screw Retainer Kit |Amp Te Connectivity 5745136-3 | Newark Electronics |
D-Sub Tools&Hardware SCREW RETAINER KIT | Rapid Electronics |
SCREW RETAINER, MALE, 5.08MM LEN, 4-40 | Farnell |
SCREW RETAINER KIT Connector Hardware Accessory Type: Screw Retainer Kit Hardware Accessory Function: Latching, Locking & Retention Screw Retainer Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5745136-3 | Internal Number: 5745136-3 | TE Connectivity | TE Store |
Connector Accessories Male Screw Retainer Kit Steel/ Stailess Steel Zinc Clear Chromate Individual | Avnet America |
SCREW RETAINER KIT, AMPLIMITE, HDE/HDP | TE Connectivity 5745136-3 | RS Americas |
MALE SCREW RETAINER KIT, #4-40, 5.08MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 5.08mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Male Screw Retainer Kit |
Where can I find additional details, specifications and documents for a 5745136-3?
Additional datasheets, footprints and schematics for 5745136-3 are listed on our Part Details page. You can also find images and similar parts to 5745136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745136-3 fall under?
The 5745136-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745136-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745136-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics have stock available or on a lead time for 5745136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745136-3 often in real-time on the comparison pages.
What if I can't find stock of 5745136-3?
You can fill out our help required form which you can use to request a quote for 5745136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.