Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.43
|
299
in stock
|
Buy Now | |
TE Store
from US$15.44
|
457
in stock
|
Buy Now | |
Newark Electronics
from US$16.70
|
299
in stock
|
Buy Now | |
Rapid Electronics
from US$15.44
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
299
in stock
|
Buy Now | |
Farnell
from US$15.98
|
245
in stock
|
Buy Now | |
Avnet America
from US$13.58
|
-
|
Buy Now | |
RS Americas
from US$18.23
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Female Screwlock Plating Material | Nickel over Copper Flash |
Post Size | .66mm, .026in |
Female Screwlock Material | Brass |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mounting Hole Diameter | .12in, 3.05mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Shell Size | 4 |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD-20 RCPT 37P VERT FFSCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 4 & 2.77Mm | Part Number: 5745079-4 | Internal Number: 5745079-4 | TE Connectivity | TE Store |
D-Sub Standard Connectors Dsub C37S V/Mnt Rohs Compliant: Yes |Amp Te Connectivity 5745079-4 | Newark Electronics |
D-Sub Standard Connectors DSUB C37S V/MNT | Rapid Electronics |
TE Connectivity - AMP D-Sub Vertical DC-37 Receptacle T/H | Distrelec |
D SUB CONN, 37POS RCPT, DC, SOLDER | Farnell |
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Connectors, D-Sub, Standard, DSUB C37S V/MNT | TE Connectivity 5745079-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5745079-4?
Additional datasheets, footprints and schematics for 5745079-4 are listed on our Part Details page. You can also find images and similar parts to 5745079-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745079-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745079-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745079-4 fall under?
The 5745079-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745079-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745079-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745079-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745079-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5745079-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745079-4 often in real-time on the comparison pages.
What if I can't find stock of 5745079-4?
You can fill out our help required form which you can use to request a quote for 5745079-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.