Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-2773 |
Prices starting from US$1.91
Panel Thickness | .76mm, .03in |
---|---|
Screw Length | 5.99mm, .236in |
Panel Attachment Style | Front Mount |
Screw & Hole Thread Size | M3 |
Packaging Quantity | 2 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Latch Type | Latching Block With Threaded Hole |
Accessory Type | Latching Block Kit |
Connector Accessory, Slidelock, Latch, Amplimite D Subminiature Connectors |Amp Te Connectivity 5745007-1 | Newark Electronics |
RS449 Latch Block Kit D-Subminiature Connector | Future Electronics |
Connector Accessories Latch Block Kit Zinc Bulk | Avnet America |
TE Connectivity Connector Accessory, Slidelock, Latch, AMPLIMITE D Subminiature Connectors | Distrelec |
Where can I find additional details, specifications and documents for a 5745007-1?
Additional datasheets, footprints and schematics for 5745007-1 are listed on our Part Details page. You can also find images and similar parts to 5745007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745007-1 fall under?
The 5745007-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745007-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745007-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 5745007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745007-1 often in real-time on the comparison pages.
What if I can't find stock of 5745007-1?
You can fill out our help required form which you can use to request a quote for 5745007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.