Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.56
|
1,010
in stock
|
Buy Now | |
Newark Electronics
from US$9.33
|
1,010
in stock
|
Buy Now | |
Rapid Electronics
from US$8.37
|
1,010
in stock
|
Buy Now | |
Chip One Stop
from US$8.84
|
1,010
in stock
|
Buy Now | |
Farnell
from US$10.74
|
816
in stock
|
Buy Now | |
Future Electronics
from US$8.46
|
-
|
Buy Now | |
Avnet America
from US$7.73
|
-
|
Buy Now | |
TE Store
from US$14.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Plastic | Yes |
Number of Positions | 9 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-2 |
Mounting Hole Diameter | .125in |
PCB Mount Retention | With |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock | Without |
Circuit Application | Signal |
Packaging Quantity | 17 |
Packaging Method | Tube |
Connector Style | Plug |
Profile | Standard |
Shell Size | 1 |
Connector System | Board-to-Board |
Grounding Indents | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Footprint | .59in, 14.99mm |
Shell Type | All Plastic |
Product Type | Connector |
Sealable | No |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hdj Plug 9P Ra 590 |Amp Te Connectivity 5745001-2 | Newark Electronics |
D-Sub Standard Connectors HDJ PLUG 9P RA 590 | Rapid Electronics |
TE Connectivity HDJ PLUG 9P RA 590 D-Sub Standard Connectors HDJ PLUG 9P RA 590 | Distrelec |
D SUB CONNECTOR, PLUG, 9POS, TH | Farnell |
HDJ20 Series 9 Position Right Angle Plug Plastic Shell Board Mount D-Sub | Future Electronics |
Conn D-Subminiature M 9 POS Solder RA Thru-Hole 1Port | Avnet America |
Special Order: HDJ PLUG 9P RA 590 Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 9 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 1 & 2.74Mm | Part Number: 5745001-2 | Internal Number: 5745001-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5745001-2?
Additional datasheets, footprints and schematics for 5745001-2 are listed on our Part Details page. You can also find images and similar parts to 5745001-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745001-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745001-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745001-2 fall under?
The 5745001-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745001-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745001-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745001-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745001-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745001-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745001-2 often in real-time on the comparison pages.
What if I can't find stock of 5745001-2?
You can fill out our help required form which you can use to request a quote for 5745001-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.