Status: | Unknown |
---|---|
Series: | 5700 Series |
RoHS: | Compliant |
Product Range | 5700 Series |
---|---|
Inductance | 125µH |
RMS Current (Irms) | 7.75A |
DC Resistance Max | 0.032ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 46.02mm x 19.05mm |
DC Current Rating | 7.75A |
RoHS Compliant | Yes |
Toroidal Inductor, 125Uh, 7.75A 15% | Newark Electronics |
Toroidal Inductor, 125 uH, 32 Milliohm, ± 15% | Avnet America |
Ind1.812x.75in,125uH15%7.75A, shdTH | Bourns 5716-RC | RS Americas |
Toroidal Inductor, 125 uH, 32 Milliohm, � 15% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5716-RC?
Additional datasheets, footprints and schematics for 5716-RC are listed on our Part Details page. You can also find images and similar parts to 5716-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5716-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5716-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5716-RC fall under?
The 5716-RC is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5716-RC when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5716-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5716-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5716-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5716-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5716-RC often in real-time on the comparison pages.
What if I can't find stock of 5716-RC?
You can fill out our help required form which you can use to request a quote for 5716-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.