Status: | Unknown |
---|---|
Series: | TH-800 Series |
RoHS: | Unknown |
Operating Pressure Max | 150psi |
---|---|
Sensor Body Material | Brass |
Output Current | - |
Product Range | TH-800 Series |
Operating Pressure Range | 0psi to 150psi |
Switch, Level, NO(Reversible), Brass, Vert., SPST, 1/4 NPT Male, 18AWG, 24" Poly | Gems Sensors 57143 | RS Americas |
Liquid Level Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 57143?
Additional datasheets, footprints and schematics for 57143 are listed on our Part Details page. You can also find images and similar parts to 57143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57143 fall under?
The 57143 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 57143 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57143 you can contact the distributor directly for product support, shipping queries etc.
Is the 57143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57143 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 57143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57143 often in real-time on the comparison pages.
What if I can't find stock of 57143?
You can fill out our help required form which you can use to request a quote for 57143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.