Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.40
Connector Type | IEC C14, C18 |
---|---|
Current Rating | 2A |
Voltage Rating | 250VAC |
Fuse Holder | 2-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
IP Rating | IP65 |
RoHS Compliant | Yes |
Line Filter IEC Plug Fuse 5707 2A | Schukat Electronic |
filter, sealed line filter with 2 pole fuseholder, front mount, 2A | Schurter 5707.0201.312 | RS Americas |
Kombielement, Filter,IP65, 2A | RS |
Power Entry Module, Standard, 2A, 125Vac | Newark Electronics |
5707 APPLIANCE INLET FILTER 2A | Avnet America |
AC Power Entry Modules 2A with filter | Sager |
Where can I find additional details, specifications and documents for a 5707.0201.312?
Additional datasheets, footprints and schematics for 5707.0201.312 are listed on our Part Details page. You can also find images and similar parts to 5707.0201.312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5707.0201.312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5707.0201.312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5707.0201.312 fall under?
The 5707.0201.312 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line IEC Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5707.0201.312 when available in the Power Line IEC Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5707.0201.312 you can contact the distributor directly for product support, shipping queries etc.
Is the 5707.0201.312 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5707.0201.312 have stock available?
Authorised distributors including Schukat Electronic, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 5707.0201.312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5707.0201.312 often in real-time on the comparison pages.
What if I can't find stock of 5707.0201.312?
You can fill out our help required form which you can use to request a quote for 5707.0201.312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.