56730 Sensors by Gems Sensors

FLOW SENSOR, 15-52GPM, 138BAR, 1" NPT

Status: Unknown
Series: FS-550 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$696.16

Distributor Stock
Logo for Newark
Newark
from US$745.59
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$696.16
-
Buy Now

Specifications

Flow Rate Min 15GPM (US)
Flow Rate Max 52GPM (US)
Pressure Max 138bar
Accuracy % 25%
Port Size 12.7mm
Product Range FS-550 Series

Alternative Descriptions

Flow Sensor, 15-52Gpm, 138Bar, 1" Npt | Newark Electronics
Flow Switch, High Pressure, Metal Paddle Style, long, BR, J-Box, FS-550 Series | Gems Sensors 56730 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 56730?

Additional datasheets, footprints and schematics for 56730 are listed on our Part Details page. You can also find images and similar parts to 56730 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 56730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56730 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 56730 fall under?

The 56730 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.

Can I view similar or alternative parts?

You can view similar parts to 56730 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 56730 you can contact the distributor directly for product support, shipping queries etc.

Is the 56730 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 56730 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 56730.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 56730 often in real-time on the comparison pages.

What if I can't find stock of 56730?

You can fill out our help required form which you can use to request a quote for 56730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay