Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
6,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
6,400
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
6,400
in stock
|
Buy Now | |
Farnell
from US$0.80
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
TE Store
from US$0.82
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Size | 20 |
Contact Mating Area Plating Material | Gold Flash over Nickel |
Pin Diameter | 1.02mm |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 30µin |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Accepts Wire Insulation Diameter Range | .05 – .06in, 1.27 – 1.52mm |
Insulation Diameter (Max) | .06in |
Post Diameter | 2.16mm |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
Circuit Application | Signal |
Packaging Method | Reel |
Packaging Quantity | 500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Grade | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Contacts 20DF CONT PIN CRMP SNAP | Rapid Electronics |
TE Connectivity | Distrelec |
D SUB CONTACTS | Farnell |
AMPLIMITE HDP20 pin crimp contact (reel) | RS |
D-Sub Contacts 20Df Cont Pin Crmp Snap |Amp Te Connectivity 5-66506-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
20Df Cont Pin Crmp Snap | TE Connectivity 5-66506-3 | RS Americas |
Special Order: 20DF CONT PIN CRMP SNAP Part Number: 5-66506-3 | Internal Number: 5-66506-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-66506-3?
Additional datasheets, footprints and schematics for 5-66506-3 are listed on our Part Details page. You can also find images and similar parts to 5-66506-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-66506-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-66506-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-66506-3 fall under?
The 5-66506-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-66506-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-66506-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-66506-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-66506-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 5-66506-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-66506-3 often in real-time on the comparison pages.
What if I can't find stock of 5-66506-3?
You can fill out our help required form which you can use to request a quote for 5-66506-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.