Status: | Unknown |
---|---|
Series: | 56579 Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
736
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
8,143
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
5,600
in stock
|
Buy Now | |
element14
from US$1.73
|
3,982
in stock
|
Buy Now | |
Farnell
from US$1.57
|
3,982
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
3,386
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
2,993
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
2,400
in stock
|
Buy Now | |
RS Americas
from US$1.52
|
800
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
45,600
in stock
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Power and Signal Group
from US$1.06
|
-
|
Buy Now |
USB Connector Type | Mini USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 56579 Series |
SVHC | No SVHC (15-Jan-2019) |
Colour | Grey |
Connector Mounting Orientation | PCB |
Connector Type | USB Mini A/B |
Contact Resistance | 50mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
External Depth | 9mm |
External Length / Height | 3.1mm |
External Width | 6.9mm |
Insulation Resistance | 100Mohm |
No. of Contacts | 5Contacts |
Operating Temperature Max | 50°C |
Operating Temperature Min | 0°C |
Termination Method | Solder |
Withstand Voltage | 100VAC |
Working Voltage | 30V |
USB OTG MINI A-B RECPT RT ANGL | TTI Europe |
USB CONN, 2.0, MINI USB TYPE AB, RCPT | element14 |
Socket | Transfer Multisort Elektronik |
Mini Usb Conn, 2.0 Type Ab, Rcpt, 5Pos | Newark Electronics |
USB SERIESMINIAB RECHSGASSY5CK | Heilind Electronics |
Conn | RS Americas |
Mini AB SMT right angle OTG connector | RS |
Molex USB Connector, Socket, Mini USB-AB 2.0, Right Angle, Positions - 5 | Distrelec |
Conn USB Mini USB Type AB Receptacle 5 POS 0.8mm RA SMD Single Port Emboss T/R | Avnet Abacus |
USB On-The-Go (OTG) Mini-AB Receptacle, Right Angle, Surface Mount Solder Tails and Shell Tabs, with Cover Tape, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 56579-0576?
Additional datasheets, footprints and schematics for 56579-0576 are listed on our Part Details page. You can also find images and similar parts to 56579-0576 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56579-0576 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56579-0576 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56579-0576 fall under?
The 56579-0576 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 56579-0576 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56579-0576 you can contact the distributor directly for product support, shipping queries etc.
Is the 56579-0576 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56579-0576 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 56579-0576.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56579-0576 often in real-time on the comparison pages.
What if I can't find stock of 56579-0576?
You can fill out our help required form which you can use to request a quote for 56579-0576 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.