Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.98
|
425
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
425
in stock
|
Buy Now | |
Rapid Electronics
from US$7.33
|
425
in stock
|
Buy Now | |
Chip One Stop
from US$7.80
|
425
in stock
|
Buy Now | |
Farnell
from US$10.05
|
340
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Rows Loaded | A, C, B |
---|---|
Number of Positions | 120 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Columns | 40 |
Number of Signal Positions | 120 |
Number of Rows | 3 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .025 x .025in, .64 x .64mm |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Connector Height | .45in, 11.4mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 11.4mm |
Operating Voltage | 250VAC |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polymer - GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Sealable | No |
DIN Size | Half |
DIN Level | II |
Termination Post & Tail Length | .25in, 6.35mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Connectors Din Plug 120P Vert Type R |Amp Te Connectivity 5650921-5 | Newark Electronics |
DIN 41612 Connectors DIN PLUG 120P VERT TYPE R | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD TYPE R LEAD-FREE 120 P Board Euro Connector 120 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Gray Insulator Plug | Distrelec |
CONNECTOR, DIN 41612, HEADER, 120P, 3ROW | Farnell |
Conn DIN 41612 PIN 120 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Eurocard Type R Series |
RoHS: | Unknown |
Product Range | Eurocard Type R Series |
---|---|
No. of Contacts | 120Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5650921-5?
Additional datasheets, footprints and schematics for 5650921-5 are listed on our Part Details page. You can also find images and similar parts to 5650921-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650921-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650921-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650921-5 fall under?
The 5650921-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650921-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650921-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650921-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650921-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5650921-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650921-5 often in real-time on the comparison pages.
What if I can't find stock of 5650921-5?
You can fill out our help required form which you can use to request a quote for 5650921-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.