Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$11.46
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$11.08
|
1,020
in stock
|
Buy Now | |
Chip One Stop
from US$10.80
|
1,020
in stock
|
Buy Now | |
Farnell
from US$15.37
|
820
in stock
|
Buy Now | |
TE Store
from US$14.47
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$12.83
|
-
|
Buy Now | |
Future Electronics
from US$12.03
|
-
|
Buy Now | |
Avnet America
from US$11.55
|
-
|
Buy Now | |
RS Americas
from US$19.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Number of Columns | 40 |
Number of Signal Positions | 120 |
Rows Loaded | A, B, C |
Number of Positions | 120 |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Mating Area Plating Material Thickness | .003µm |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | 12.62mm, .496in |
コネクタの高さ | 12.62mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Glass Filled Polyester |
Housing Color | Gray |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
DIN Size | Expanded |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | Yes |
DIN Level | II |
Sealable | No |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .13in, 3.3mm |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors DIN PLUG 120P R/A TYPE C | Rapid Electronics |
TE Connectivity ASSY PIN EUROCARD TYPE C LEAD-FREE 120 P Board Euro Connector 120 Contact(s) 3 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
ASSY,PIN,EUROCARD,TYPE C,LEAD-FREE,120 P Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .13 in Termination Post & Tail Length: 3.3 mm Number of Positions: 120 Plug Board-to-Board .13" 3.3 mm | Eurocard Connector | Part Number: 5650949-5 | Internal Number: 5650949-5 | TE Connectivity | TE Store |
Assy,pin,eurocard,type C,lead-Free,120 P |Amp Te Connectivity 5650949-5 | Newark Electronics |
120 Position 2.54 mm 3 Row Plug Male Pins Right Angle Eurocard Type C Connector | Future Electronics |
Conn DIN 41612 PIN 120 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, PIN, EUROCARD, TYPE C, LEAD-FREE,120 P, Eurocard Connectors | TE Connectivity 5650949-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5650949-5?
Additional datasheets, footprints and schematics for 5650949-5 are listed on our Part Details page. You can also find images and similar parts to 5650949-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650949-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650949-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650949-5 fall under?
The 5650949-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650949-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650949-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650949-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650949-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5650949-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650949-5 often in real-time on the comparison pages.
What if I can't find stock of 5650949-5?
You can fill out our help required form which you can use to request a quote for 5650949-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.