Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.02
|
No stock
|
Buy Now | |
Rapid Electronics
from US$11.32
|
267
in stock
|
Buy Now | |
Newark Electronics
from US$20.37
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
241
in stock
|
Buy Now | |
Distrelec
from US$14.30
|
26
in stock
|
Buy Now | |
Future Electronics
from US$9.21
|
-
|
Buy Now | |
Avnet America
from US$10.92
|
-
|
Buy Now | |
RS Americas
from US$17.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | E, B, G, F, D, C, H, A |
Number of Rows | 8 |
Number of Positions | 176 |
Backplane Architecture | Mezzanine |
Number of Columns | 16 |
Number of Signal Positions | 176 |
Contact Mating Area Plating Material | Performance Based |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Feedthrough Post Length | 3.3mm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Module Length | 48mm |
Centerline (Pitch) | 2mm, .078in |
Housing Material | Polyester - GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Multi-Purpose Center |
Circuit Application | Signal |
Packaging Quantity | 13 |
実装方法 | Tube |
Packaging Method | Tube |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Shielded | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Interface Type | 2mm HM |
Termination End Plating Material | Tin |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors REC D/176P R/A B-PLANE HM | Rapid Electronics |
Hard Metric Connectors Rec D/176P R/A B-Plane Hm |Amp Te Connectivity 5646447-1 | Newark Electronics |
TE Connectivity 2MM HM ASY 128 REC TWST TULIP Board Connector 176 Contact(s) 8 Row(s) Female Right Angle Solder Terminal Gray Insulator Receptacle | Distrelec |
128 Position Receptacle, Female Sockets Connector 0.079 (2.00mm) Through Hole, | Future Electronics |
Conn Hard Metric F 176 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, 2MM, Hm, Asy,128,Rec, Twst Tulip | TE Connectivity 5646447-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5646447-1?
Additional datasheets, footprints and schematics for 5646447-1 are listed on our Part Details page. You can also find images and similar parts to 5646447-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646447-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646447-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646447-1 fall under?
The 5646447-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646447-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646447-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646447-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646447-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5646447-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646447-1 often in real-time on the comparison pages.
What if I can't find stock of 5646447-1?
You can fill out our help required form which you can use to request a quote for 5646447-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.