Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
312
in stock
|
Buy Now | |
Rapid Electronics
from US$5.98
|
312
in stock
|
Buy Now | |
Chip One Stop
from US$7.26
|
312
in stock
|
Buy Now | |
Distrelec
from US$9.30
|
312
in stock
|
Buy Now | |
Future Electronics
from US$6.69
|
-
|
Buy Now | |
Avnet America
from US$6.03
|
-
|
Buy Now | |
RS Americas
from US$9.64
|
-
|
Buy Now | |
TE Store
from US$12.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | F, G, H, C, E, D, A, B |
---|---|
Number of Signal Positions | 176 |
PCB Mount Orientation | Vertical |
Backplane Architecture | Mezzanine |
Number of Rows | 8 |
Number of Positions | 128 |
Number of Columns | 16 |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Feedthrough Post Length | 3.7mm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Length | 8.2mm |
CompactPCI Designation | None |
Contact Base Material | Phosphor Bronze |
Module Length | 38mm |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
Housing Material | Polyester - GF |
AdvancedTCA Specified Product | No |
UL Flammability Rating | UL 94V-0 |
Front Mating Level | Level 1 |
Mating Alignment Type | Multi-Purpose Center |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Tube |
Packaging Quantity | 13 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Board-to-Board |
Shielded | No |
Crosstalk Version | Standard |
Data Rate | ≤1Gb/s |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination End Plating Material | Tin |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors 2Mm Hm Asy,t-D,hdr 8R,128P |Amp Te Connectivity 5646362-1 | Newark Electronics |
Hard Metric Connectors 2MM HM ASY T-D HDR 8R 128P | Rapid Electronics |
TE Connectivity 2MM HM ASY T-D HDR 8R 128P Board Connector 128 Contact(s) 8 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Gray Insulator Plug | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
Conn Hard Metric M 128 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, Hm Asy, T-D, Hdr,8R,128P | TE Connectivity 5646362-1 | RS Americas |
Special Order: 2MM HM ASY,T-D,HDR,8R,128P PCB Connector Assembly Type: PCB Mount Header Data Rate: ≤1 Gb/s Number of Columns: 16 Number of Rows: 8 Backplane Architecture: Mezzanine PCB Mount Header ≤1 Gb/s 16 8 | Hard Metric Male Connector: Traditional Backplane & Mezzanine & 2Mm | Part Number: 5646362-1 | Internal Number: 5646362-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5646362-1?
Additional datasheets, footprints and schematics for 5646362-1 are listed on our Part Details page. You can also find images and similar parts to 5646362-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5646362-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5646362-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5646362-1 fall under?
The 5646362-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5646362-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5646362-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5646362-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5646362-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5646362-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5646362-1 often in real-time on the comparison pages.
What if I can't find stock of 5646362-1?
You can fill out our help required form which you can use to request a quote for 5646362-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.