Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Sealant | No |
---|---|
Sleeve Plating Material | Tin |
Sleeve Material | Copper |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Contact Base Material | Beryllium Copper |
Contact Spring Plating Material | Gold |
Socket Type | Discrete |
Contact Type | Socket |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Thickness | 30µin |
Socket Length | 5.23mm, .206in |
Hole Size (Recommended) | .075in, 1.91mm |
Mating Pin Diameter Range | .038 – .042in, .96 – 1.07mm |
Wire Size | .653 – .823mm², 19 – 18AWG |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Reel |
Packaging Quantity | 50000 |
Sleeve Style | Closed Bottom |
Product Type | Contact |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Profile | Zero |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic/Automatic |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Socket, 5.23Mm, 19-18Awg | Newark Electronics |
SOCKET, 5.23MM, 19-18AWG | element14 |
MSS SER 4 SPL ON STRIP Socket Length: 5.23 mm Socket Length: .206 in PCB Hole Diameter: .075 in PCB Hole Diameter: 1.91 mm Socket Sleeve Style: Closed Bottom Miniature Spring Sockets: Closed Bottom & Beryllium Copper & 6.5A | 5.23 mm .206" .075" 1.91 mm | Part Number: 5645518-1 | Internal Number: 5645518-1 | TE Connectivity | TE Store |
MSS SER 4 50AU SPL ON STRIP | Avnet America |
MSS SER 4 SPL ON STRIP, Pin Sockets | TE Connectivity 5645518-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5645518-1?
Additional datasheets, footprints and schematics for 5645518-1 are listed on our Part Details page. You can also find images and similar parts to 5645518-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5645518-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5645518-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5645518-1 fall under?
The 5645518-1 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 5645518-1 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5645518-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5645518-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5645518-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Avnet America have stock available or on a lead time for 5645518-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5645518-1 often in real-time on the comparison pages.
What if I can't find stock of 5645518-1?
You can fill out our help required form which you can use to request a quote for 5645518-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.