Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1194448-6,
563015-000 |
Material | Low Fire Hazard Material |
---|---|
Material Systems Code | 100 |
Adhesive Pre-Coat | No |
Material Code | 100 |
Lipped | No |
Wire/Cable Outside Diameter | 11 mm, .39 in, .47 in, .433 in, .55 in, 14 mm, .43 in, 10 mm, 12 mm |
Cable Diameter Range | 8.4 – 26.4mm, .331 – 1.039in |
Approved Standards | BR1326 listed Class G, BS-G-198-5-DF, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF |
Zugelassene Standards | IEC 62329-3-101, BR1326 listed Class G, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /180 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 222 |
Molded Part Shape | 90° |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
222A152-100-0 |Raychem Te Connectivity 563015-000 | Newark Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222A152-100-0 | Sager |
Where can I find additional details, specifications and documents for a 563015-000?
Additional datasheets, footprints and schematics for 563015-000 are listed on our Part Details page. You can also find images and similar parts to 563015-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 563015-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 563015-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 563015-000 fall under?
The 563015-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 563015-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 563015-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 563015-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 563015-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 563015-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 563015-000 often in real-time on the comparison pages.
What if I can't find stock of 563015-000?
You can fill out our help required form which you can use to request a quote for 563015-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.