Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
64
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
408
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
64
in stock
|
Buy Now | |
element14
from US$0.39
|
64
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Insulator Body Material | Mica |
---|---|
Thermal Conductivity | 0.528W/m.K |
Breakdown Voltage Vbr | - |
Thickness | 0.1mm |
Volume Resistivity | 1015ohm-cm |
Thermal Impedance | - |
Dielectric Strength | 4.5kV/mm |
Product Range | - |
Where can I find additional details, specifications and documents for a 56-77-8G?
Additional datasheets, footprints and schematics for 56-77-8G are listed on our Part Details page. You can also find images and similar parts to 56-77-8G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 56-77-8G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 56-77-8G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 56-77-8G fall under?
The 56-77-8G is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Insulators.
Can I view similar or alternative parts?
You can view similar parts to 56-77-8G when available in the Thermal Insulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 56-77-8G you can contact the distributor directly for product support, shipping queries etc.
Is the 56-77-8G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 56-77-8G have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 56-77-8G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 56-77-8G often in real-time on the comparison pages.
What if I can't find stock of 56-77-8G?
You can fill out our help required form which you can use to request a quote for 56-77-8G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.