Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HUB-CLOSED-END-SP-12-10,
479830-000 |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
No stock
|
Buy Now | |
TE Store
from US$1.89
|
2,188
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$1.18
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$1.96
|
175
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
175
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
71
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Color | Black |
Splice Material | Copper |
Weight per Piece | 3.567g |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | .8 – 8mm², 18 – 8AWG, 10320 – 20820CMA |
Wire Insulation Diameter (Max) | .5in, 12.7mm |
Marking | ECV |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECV-600V Max. Building Wiring. 1000V Max. Fixtures & Signs, 105°C UL, 90°C CSA. |
Packaging Quantity | 250 |
Packaging Method | Loose Piece |
Splice Type | Closed End |
Sealable | No |
Serrated | No |
Insulated | Yes |
Product Type | Splice |
SPLICE,CE 18-8 Splice Type: Closed End Splice Wire Size: 18 – 8 AWG Wire Size: .8 – 8 mm² Sealable: No Compatible Insulation Diameter Range: .5 in Closed End Splice 18 – 8 AWG .8 – 8 mm² | Electrical Wire Splice | Part Number: 55808-1 | Internal Number: 55808-1 | Alias Number: 479830-000 | TE Connectivity | TE Store |
Terminals Vinyl 18-8Awg 1.263 |Amp Te Connectivity 55808-1 | Newark Electronics |
Terminals VINYL 18-8AWG 1.263 | Rapid Electronics |
TE Connectivity - AMP Splice CE 18-8 | Distrelec |
Splice Closed End Insulated 18-8 AWG Black | TE Connectivity 55808-1 | RS Americas |
Splice Terminal 8-18AWG 31.08mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 55808-1?
Additional datasheets, footprints and schematics for 55808-1 are listed on our Part Details page. You can also find images and similar parts to 55808-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55808-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55808-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55808-1 fall under?
The 55808-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 55808-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55808-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 55808-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55808-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 55808-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55808-1 often in real-time on the comparison pages.
What if I can't find stock of 55808-1?
You can fill out our help required form which you can use to request a quote for 55808-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.