Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Specification Type | TE Product Specification (114-), MIL Spec |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Heavy Head Hand Tool |
Hhht Closed End Splice 18-8 Assy |Amp Te Connectivity 69335 | Newark Electronics |
Heavy Head Hand Tool For Closed End Splice | Avnet America |
Tooling, Hhht Ces Ecv 18-8 | TE Connectivity 69335 | RS Americas |
Where can I find additional details, specifications and documents for a 69335?
Additional datasheets, footprints and schematics for 69335 are listed on our Part Details page. You can also find images and similar parts to 69335 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69335 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69335 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69335 fall under?
The 69335 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 69335 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69335 you can contact the distributor directly for product support, shipping queries etc.
Is the 69335 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69335 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 69335.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69335 often in real-time on the comparison pages.
What if I can't find stock of 69335?
You can fill out our help required form which you can use to request a quote for 69335 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.