Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.31
|
No stock
|
Buy Now | |
TE Store
from US$17.05
|
649
in stock
|
Buy Now | |
TTI Europe
from US$13.03
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$21.31
|
-
|
Buy Now | |
Future Electronics
from US$12.95
|
-
|
Buy Now | |
Avnet America
from US$12.35
|
-
|
Buy Now | |
RS Americas
from US$16.08
|
-
|
Buy Now | |
element14
from US$12.62
|
-
|
Buy Now | |
Boersig
from US$11.32
|
-
|
Buy Now | |
Sager
from US$14.54
|
-
|
Buy Now | |
Farnell
from US$11.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Plating Material | Tin over Copper |
Grounding Tab Plating Material | Tin over Copper |
Shield Material | Copper Alloy |
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Keyed | No |
Number of Positions | 8 |
Connector Contact Density | Standard |
Number of PCB Ground Tabs | 7 |
Multiple Port Configuration | Stacked |
Status Indicator | None |
Port Matrix Configuration | 2 x 2 |
Port Configuration | Multiple Ports |
Number of Loaded Positions | 8 |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 25.27mm |
PCB Tail Length | .14in, 3.56mm |
Connector Height | .995in, 25.27mm |
Mating Entry Location | Side |
Housing Material | PCT Polyester |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
Performance Category | Cat 5 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Tray |
Packaging Quantity | 30 |
Packaging Method | Tray |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
STK MJ ASSY,8POS,2X2,SHLD,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 2 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 2 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5569255-1 | Internal Number: 5569255-1 | TE Connectivity | TE Store |
2X2 PORT STACKED JACK RT ANGLE | TTI Europe |
Modular Connector Type:Modular Jack | Newark Electronics |
32 Position 2.54 mm RJ-45 F Solder RA Through Hole 4 Port Tray Cat 5 | Future Electronics |
STK MJ ASSY,8POS,2X2,SHLD, CAT5 | TE Connectivity 5569255-1 | RS Americas |
Modular Connectors / Ethernet Connectors 2X2 8/8 R/A LPRO | Sager |
Status: | Unknown |
---|---|
Series: | SKT Series |
RoHS: | Unknown |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 2 Stacked |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | SKT Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 4Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5569255-1?
Additional datasheets, footprints and schematics for 5569255-1 are listed on our Part Details page. You can also find images and similar parts to 5569255-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569255-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569255-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569255-1 fall under?
The 5569255-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569255-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569255-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569255-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569255-1 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 5569255-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569255-1 often in real-time on the comparison pages.
What if I can't find stock of 5569255-1?
You can fill out our help required form which you can use to request a quote for 5569255-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.