Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650-1032-01 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.74
|
3,424
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
3,424
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
3,424
in stock
|
Buy Now | |
Farnell
from US$1.75
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,301
in stock
|
Buy Now | |
TE Store
from US$1.72
|
2,254
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 1 x 1 |
Connector Contact Density | Standard |
Number of Positions | 8 |
Keyed | Yes |
Port Configuration | Single Port |
Status Indicator | None |
Number of Loaded Positions | 8 |
PCB Mount Orientation | Right Angle |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 1.5A, .2A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .15in, 3.8mm |
コネクタの高さ | 15.24mm |
Connector Height | .6in, 15.24mm |
Housing Material | High Temperature Nylon |
Mating Entry Location | Side |
Centerline (Pitch) | 1.02mm, .04in |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Shielded | No |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 152 |
実装方法 | Package, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn LOW PROFILE R/A 8P | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MODULAR CONN, R/A RJ45 JACK, 8P8C, CAT3 | Farnell |
Rj45 Jack, R/A, 8P8C, 1Port, Cat3 | Newark Electronics |
MJ,LPF,R/A,8P Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5569118-1 | Internal Number: 5569118-1 | Alias Number: 650-1032-01 | TE Connectivity | TE Store |
8 Position Single Port Right Angle Through Hole RJ45 Modular Jack | Future Electronics |
MJLPFR/A8P | Avnet America |
MJ, LPF, R/A,8P | TE Connectivity 5569118-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5569118-1?
Additional datasheets, footprints and schematics for 5569118-1 are listed on our Part Details page. You can also find images and similar parts to 5569118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5569118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5569118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5569118-1 fall under?
The 5569118-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5569118-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5569118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5569118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5569118-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5569118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5569118-1 often in real-time on the comparison pages.
What if I can't find stock of 5569118-1?
You can fill out our help required form which you can use to request a quote for 5569118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.