Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.85
|
1,104
in stock
|
Buy Now | |
TE Store
from US$3.56
|
11,090
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
1,826
in stock
|
Buy Now | |
element14
from US$3.06
|
1,104
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
1,088
in stock
|
Buy Now | |
Distrelec
from US$2.92
|
1,088
in stock
|
Buy Now | |
Avnet America
from US$2.26
|
633
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
133
in stock
|
Buy Now | |
Chip One Stop
from US$4.34
|
116
in stock
|
Buy Now | |
RS Americas
from US$3.01
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.23
|
2
in stock
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
TTI Europe
from US$2.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Shield Plating Material | Tin |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
Status Indicator | None |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Keyed | No |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Positions | 8 |
Port Configuration | Single Port |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .14in, 3.56mm |
Connector Height | .495in, 12.57mm |
コネクタの高さ | 12.57mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature Type | Panel Stops |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 136 |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,R/A,SMT,8P,PCB GRD,PNL STOP Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5558178-1 | Internal Number: 5558178-1 | TE Connectivity | TE Store |
8 Position Single Port Right Angle Surface Mount RJ45 Modular Jack | Future Electronics |
Modular Conn/Ethernet Conn 1X1 8/8 R/A SMT | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Panel Stops | Distrelec |
MODULAR JACK 8 POSITION RIGHT ANGLE | Avnet America |
Connector, Rj45, Jack, 8P8C, 1Port, Smt | Newark Electronics |
Mod Jack | RS Americas |
Socket | Transfer Multisort Elektronik |
MJ,R-A,SMT,8P,PCB GRD,PNL STOP | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 |
IP Rating | - |
Connector Mounting | Surface Mount |
Connector Orientation | Right Angle |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Surface Mount |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 5558178-1?
Additional datasheets, footprints and schematics for 5558178-1 are listed on our Part Details page. You can also find images and similar parts to 5558178-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558178-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558178-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558178-1 fall under?
The 5558178-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558178-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558178-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558178-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558178-1 have stock available?
Authorised distributors including TE Store, Future Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5558178-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558178-1 often in real-time on the comparison pages.
What if I can't find stock of 5558178-1?
You can fill out our help required form which you can use to request a quote for 5558178-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.