Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.43
|
2,270
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
2,270
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
2,270
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
2,270
in stock
|
Buy Now | |
Farnell
from US$4.03
|
1,820
in stock
|
Buy Now | |
TE Store
from US$5.93
|
700
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
-
|
Buy Now | |
Avnet America
from US$4.05
|
-
|
Buy Now | |
RS Americas
from US$6.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Status Indicator | None |
PCB Mount Orientation | Right Angle |
Number of Positions | 10 |
Port Configuration | Single Port |
Connector Contact Density | Standard |
Number of Loaded Positions | 10 |
Port Matrix Configuration | 1 x 1 |
Keyed | Yes |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Connector Height | .525in, 13.33mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
PCB Tail Length | .14in, 3.56mm |
コネクタの高さ | 13.33mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount, Panel |
Circuit Application | Signal |
Shielded | No |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 95 |
Packaging Method | Tray, Box & Tray |
Grounding Options | None |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Connectors & Connector Components Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Modular Conn/Ethernet Conn Mod Jack Assy R/A 10P |Amp Te Connectivity 5558066-1 | Newark Electronics |
Modular Conn/Ethernet Conn MOD JACK ASSY R/A 10P | Rapid Electronics |
TE Connectivity - AMP Modular Connector with Keyed | Distrelec |
RJ45 CONN, JACK, 10P10C, 1PORT, CAT3 | Farnell |
MJ ASSY,10POS,R/A,KEYED Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5558066-1 | Internal Number: 5558066-1 | TE Connectivity | TE Store |
Modular Connectors / Ethernet Connectors MOD JACK ASSY R/A 10P KEYED | Future Electronics |
Conn RJ-45 F 10 POS 2.54mm Solder RA Thru-Hole 10 Terminal 1 Port Tray Cat 3 | Avnet America |
MJ ASSY,10POS, R/A, KEYED, RJ45 Connectors | TE Connectivity 5558066-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5558066-1?
Additional datasheets, footprints and schematics for 5558066-1 are listed on our Part Details page. You can also find images and similar parts to 5558066-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5558066-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5558066-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5558066-1 fall under?
The 5558066-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5558066-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5558066-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5558066-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5558066-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5558066-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5558066-1 often in real-time on the comparison pages.
What if I can't find stock of 5558066-1?
You can fill out our help required form which you can use to request a quote for 5558066-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.