Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
No stock
|
Buy Now | |
TE Store
from US$7.44
|
2,116
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$8.32
|
-
|
Buy Now | |
Avnet America
from US$5.45
|
-
|
Buy Now | |
RS Americas
from US$8.54
|
-
|
Buy Now | |
element14
from US$7.52
|
-
|
Buy Now | |
Farnell
from US$5.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
PCB Mount Orientation | Right Angle |
Multiple Port Configuration | Ganged |
Status Indicator | None |
Number of Loaded Positions | 8 |
Connector Contact Density | Standard |
Keyed | No |
Port Matrix Configuration | 1 x 5 |
Number of Positions | 8 |
Port Configuration | Multiple Ports |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 13.386mm, .527in |
PCB Tail Length | 3.56mm, .14in |
コネクタの高さ | 13.386mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Shielded | No |
Comment | On any modular jack, Terminal No. 1 is the terminal to the extreme left as you face the jack opening, tab notch down. |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Packaging Quantity | 20 |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ45 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MOD JK ASSY,5PORT,8POSN,RTANG Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 5 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 5 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557563-1 | Internal Number: 5557563-1 | TE Connectivity | TE Store |
8 Position 1x5 Right Angle Through Hole Stacked RJ45 Modular Jack | Future Electronics |
Cat 3 RJ45 5 port modular R/A PCB jack | RS |
Cat4 Rj45 Modular Jack, 8 Position, 5 Port | Newark Electronics |
Conn RJ-45 F 40 POS 2.54mm Solder RA Thru-Hole 40 Terminal 5 Port Tray Cat 4 | Avnet America |
MOD JK ASSY,5PORT,8POSN, RTANG, RJ45 Connectors | TE Connectivity 5557563-1 | RS Americas |
CAT4 RJ45 MODULAR JACK, 8POS, 5 PORT | element14 |
RJ45 CONN, JACK, 8P8C, 5PORT, CAT3 | Farnell |
Where can I find additional details, specifications and documents for a 5557563-1?
Additional datasheets, footprints and schematics for 5557563-1 are listed on our Part Details page. You can also find images and similar parts to 5557563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557563-1 fall under?
The 5557563-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557563-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557563-1 have stock available?
Authorised distributors including TE Store, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 5557563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557563-1 often in real-time on the comparison pages.
What if I can't find stock of 5557563-1?
You can fill out our help required form which you can use to request a quote for 5557563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.