Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5557560-1,
CA1428-000 |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.26
|
1,125
in stock
|
Buy Now | |
TE Store
from US$3.23
|
3,873
in stock
|
Buy Now | |
element14
from US$3.12
|
1,350
in stock
|
Buy Now | |
Newark Electronics
from US$4.43
|
280
in stock
|
Buy Now | |
Avnet America
from US$3.15
|
179
in stock
|
Buy Now | |
RS Americas
from US$3.62
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$3.69
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.37
|
-
|
Buy Now | |
Distrelec
from US$2.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Connector Contact Density | Standard |
Number of Loaded Positions | 8 |
Status Indicator | None |
Multiple Port Configuration | Ganged |
Keyed | No |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 2 |
Port Configuration | Multiple Ports |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material | Gold |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Tail Length | 3.56mm, .14in |
Connector Height | 13.386mm, .527in |
コネクタの高さ | 13.386mm |
Mating Entry Location | Side |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | High Temperature Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 4 |
Panel Mount Feature | Without |
Connector Mounting Type | Panel, Board Mount |
Circuit Application | Signal |
Shielded | No |
Packaging Quantity | 45 |
実装方法 | Box & Tray, Box |
Packaging Method | Box, Box & Tray |
Connectors & Connector Components Type | Connector |
Grounding Options | None |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connector & Contact Terminates To | Printed Circuit Board |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
MJ,1X2,R/A,8P,IR COMP,NO SHLD Modular Jack & Plug Interface Type: RJ45 Port Configuration: Multiple Ports Port Matrix Configuration: 1 x 2 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Multiple Ports 1 x 2 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 5557560-1 | Internal Number: 5557560-1 | Alias Number: AMP-0-5557560-1 | TE Connectivity | TE Store |
RJ45 CONN, JACK, 8P8C, 2PORT, CAT4 | element14 |
Rj45 Connector, Jack, 8P8C, 2Port, Th | Newark Electronics |
Conn RJ-45 F 16 POS 2.54mm Solder RA Thru-Hole 16 Terminal 2 Port Tray Cat 4 | Avnet America |
5557560, Cat4 RJ45 Modular Jack Socket, Unshielded, Right Angle, PCB Mount | TE Connectivity 5557560-1 | RS Americas |
Modular Conn/Ethernet Conn 1 X 2 8 POS R/A | Rapid Electronics |
JACK, MJ,1X2,R/A,8POS,IR COMP,NO SHLD, BLACK, SIDE ENTRY, R-ANGLE | Future Electronics |
TE Connectivity MJ 1X2 R/A 8P IR COMP NO SHLD Telecom and Datacom Connector 8 Contact(s) Female Right Angle Solder Terminal Jack | Distrelec |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|---|
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold over Nickel Plated Contacts |
Contact Termination Type | Solder |
Gender | Jack |
Where can I find additional details, specifications and documents for a 5557560-1?
Additional datasheets, footprints and schematics for 5557560-1 are listed on our Part Details page. You can also find images and similar parts to 5557560-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5557560-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5557560-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5557560-1 fall under?
The 5557560-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5557560-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5557560-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5557560-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5557560-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5557560-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5557560-1 often in real-time on the comparison pages.
What if I can't find stock of 5557560-1?
You can fill out our help required form which you can use to request a quote for 5557560-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.